Vishay Intertechnology, Inc. RES 235 OHM 1/4W 1% AXIAL CMF50235R00FNEK

Description
RES 235ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 235ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 235 OHM 1/4W 1% AXIAL - CMF50235R00FNEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 235 OHM 1/4W 1% AXIAL
CMF50235R00FNEK
RES 235 OHM 1/4W 1% AXIAL CMF50235R00FNEK
RES 235ohm 1/4W 1% AXIAL

RES 235ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF50235R00FNEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF50235R00FNEK-ND
Through Hole Resistors CMF50235R00FNEK-ND
235 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

235 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 235 1% T-00 Ek E3 Vishay - 67P6528 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 235 1% T-00 Ek E3 Vishay
67P6528
Cmf-50 235 1% T-00 Ek E3 Vishay 67P6528
CMF-50 235 1% T-00 EK e3

CMF-50 235 1% T-00 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF50235R00FNEK CMF50235R00FNEK-ND 67P6528
Product Name RES 235 OHM 1/4W 1% AXIAL Through Hole Resistors Cmf-50 235 1% T-00 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 235 ohms 235 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260407 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers