Vishay Intertechnology, Inc. Metal Film Resistors - CMF50235R00FNEB

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF50235R00FNEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF50235R00FNEB
Metal Film Resistors - CMF50235R00FNEB
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF50235R00FNEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF50235R00FNEB-ND
Through Hole Resistors CMF50235R00FNEB-ND
235 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

235 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 235 1% T-00 Eb E3 Vishay - 67P6527 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 235 1% T-00 Eb E3 Vishay
67P6527
Cmf-50 235 1% T-00 Eb E3 Vishay 67P6527
CMF-50 235 1% T-00 EB e3

CMF-50 235 1% T-00 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF50235R00FNEB CMF50235R00FNEB-ND 67P6527
Product Name Metal Film Resistors - Through Hole Resistors Cmf-50 235 1% T-00 Eb E3 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Resistance Range 235 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details