Vishay Intertechnology, Inc. RES 233K OHM 1/4W 0.1% AXIAL CMF50233K00BER6

Description
RES 233Kohm 1/4W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 233Kohm 1/4W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 233K OHM 1/4W 0.1% AXIAL - CMF50233K00BER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 233K OHM 1/4W 0.1% AXIAL
CMF50233K00BER6
RES 233K OHM 1/4W 0.1% AXIAL CMF50233K00BER6
RES 233Kohm 1/4W 0.1% AXIAL

RES 233Kohm 1/4W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF50233K00BER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF50233K00BER6-ND
Through Hole Resistors CMF50233K00BER6-ND
233 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

233 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 233K .1% T-9 Re6 Vishay - 67P6523 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 233K .1% T-9 Re6 Vishay
67P6523
Cmf-50 233K .1% T-9 Re6 Vishay 67P6523
CMF-50 233K .1% T-9 RE6

CMF-50 233K .1% T-9 RE6

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF50233K00BER6 CMF50233K00BER6-ND 67P6523
Product Name RES 233K OHM 1/4W 0.1% AXIAL Through Hole Resistors Cmf-50 233K .1% T-9 Re6 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 233000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Resistor Mounting Brackets - 1260444 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R330JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details