Vishay Intertechnology, Inc. RES 232 OHM 1/4W 1% AXIAL CMF50232R00FHR6

Description
RES 232ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 232ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 232 OHM 1/4W 1% AXIAL - CMF50232R00FHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 232 OHM 1/4W 1% AXIAL
CMF50232R00FHR6
RES 232 OHM 1/4W 1% AXIAL CMF50232R00FHR6
RES 232ohm 1/4W 1% AXIAL

RES 232ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF50232R00FHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF50232R00FHR6-ND
Through Hole Resistors CMF50232R00FHR6-ND
232 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

232 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF50232R00FHR6 CMF50232R00FHR6-ND
Product Name RES 232 OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 232 ohms 232 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R472JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through-Hole Resistors - 1-1623719-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
Tolerance 10 +/- %
View Details
2 suppliers