Vishay Intertechnology, Inc. 232 OHM 4W Resistor CMF50232R00FHEB

Description
RES 232 OHM 1/4W 1% AXIAL Product overview: CMF50232R00FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 232 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 232 OHM, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF50232R00FHEB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 232 OHM 1/4W 1% AXIAL Product overview: CMF50232R00FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 232 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 232 OHM, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF50232R00FHEB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
232 OHM 4W Resistor - 53-CMF50232R00FHEB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
232 OHM 4W Resistor
53-CMF50232R00FHEB
232 OHM 4W Resistor 53-CMF50232R00FHEB
RES 232 OHM 1/4W 1% AXIAL Product overview: CMF50232R00FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 232 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 232 OHM, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF50232R00FHEB can be used for catalog matching and distributor lookup.

RES 232 OHM 1/4W 1% AXIAL Product overview: CMF50232R00FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 232 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 232 OHM, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF50232R00FHEB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - CMF232QFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF232QFCT-ND
Through Hole Resistors CMF232QFCT-ND
232 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

232 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF232QFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF232QFTR-ND
Through Hole Resistors CMF232QFTR-ND
232 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

232 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 232 OHM 1% 50PPM 1/4W - CMF50232R00FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 232 OHM 1% 50PPM 1/4W
CMF50232R00FHEB
RES 232 OHM 1% 50PPM 1/4W CMF50232R00FHEB
RES 232ohm 1% 50PPM 1/4W

RES 232ohm 1% 50PPM 1/4W

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors Resistors
Product Number 53-CMF50232R00FHEB CMF232QFCT-ND CMF50232R00FHEB
Product Name 232 OHM 4W Resistor Through Hole Resistors RES 232 OHM 1% 50PPM 1/4W
Resistance Range 232 ohms 232 ohms 232 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 200 volts
Operating AC Voltage 200 volts
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through Hole Resistors - 1468285 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers