Vishay Intertechnology, Inc. RES 232 OHM 1/4W .5% AXIAL CMF50232R00DHEB

Description
RES 232ohm 1/4W .5% AXIAL
Request a Quote Datasheet
Description
RES 232ohm 1/4W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 232 OHM 1/4W .5% AXIAL - CMF50232R00DHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 232 OHM 1/4W .5% AXIAL
CMF50232R00DHEB
RES 232 OHM 1/4W .5% AXIAL CMF50232R00DHEB
RES 232ohm 1/4W .5% AXIAL

RES 232ohm 1/4W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF50232R00DHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF50232R00DHEB-ND
Through Hole Resistors CMF50232R00DHEB-ND
232 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

232 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 232 .5% T-2 Eb E3 Vishay - 67P6516 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 232 .5% T-2 Eb E3 Vishay
67P6516
Cmf-50 232 .5% T-2 Eb E3 Vishay 67P6516
CMF-50 232 .5% T-2 EB e3

CMF-50 232 .5% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF50232R00DHEB CMF50232R00DHEB-ND 67P6516
Product Name RES 232 OHM 1/4W .5% AXIAL Through Hole Resistors Cmf-50 232 .5% T-2 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 232 ohms 232 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722206 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Capacitors - Tantalum - Polymer Capacitors -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details