Vishay Intertechnology, Inc. RES 232K OHM 1/4W 1% AXIAL CMF50232K00FHEK

Description
RES 232Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 232Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 232K OHM 1/4W 1% AXIAL - CMF50232K00FHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 232K OHM 1/4W 1% AXIAL
CMF50232K00FHEK
RES 232K OHM 1/4W 1% AXIAL CMF50232K00FHEK
RES 232Kohm 1/4W 1% AXIAL

RES 232Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF50232K00FHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF50232K00FHEK-ND
Through Hole Resistors CMF50232K00FHEK-ND
232 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

232 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 232K 1% T-2 Ek E3 Vishay - 67P6515 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 232K 1% T-2 Ek E3 Vishay
67P6515
Cmf-50 232K 1% T-2 Ek E3 Vishay 67P6515
CMF-50 232K 1% T-2 EK e3

CMF-50 232K 1% T-2 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF50232K00FHEK CMF50232K00FHEK-ND 67P6515
Product Name RES 232K OHM 1/4W 1% AXIAL Through Hole Resistors Cmf-50 232K 1% T-2 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 232000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C335J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
10W Resistor - 53-PBV-R0005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 5.00E-4 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details