Vishay Intertechnology, Inc. Through Hole Resistors CMF5022R600FHEB

Description
22.6 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
22.6 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF22.6QFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF22.6QFTR-ND
Through Hole Resistors CMF22.6QFTR-ND
22.6 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

22.6 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 22.6 OHM 1/4W 1% AXIAL - CMF5022R600FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22.6 OHM 1/4W 1% AXIAL
CMF5022R600FHEB
RES 22.6 OHM 1/4W 1% AXIAL CMF5022R600FHEB
RES 22.6ohm 1/4W 1% AXIAL

RES 22.6ohm 1/4W 1% AXIAL

Supplier's Site
Cmf-50 22.6 1% T-2 Eb E3 Vishay - 67P6434 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 22.6 1% T-2 Eb E3 Vishay
67P6434
Cmf-50 22.6 1% T-2 Eb E3 Vishay 67P6434
CMF-50 22.6 1% T-2 EB e3

CMF-50 22.6 1% T-2 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF22.6QFTR-ND CMF5022R600FHEB 67P6434
Product Name Through Hole Resistors RES 22.6 OHM 1/4W 1% AXIAL Cmf-50 22.6 1% T-2 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 22.6 ohms 22.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 1691789 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Through Hole Resistors - 2019-CF1/4CT52R430JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details