Vishay Intertechnology, Inc. RES 22.6 OHM 1/4W .5% AXIAL CMF5022R600DHBF

Description
RES 22.6ohm 1/4W .5% AXIAL
Request a Quote Datasheet
Description
RES 22.6ohm 1/4W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 22.6 OHM 1/4W .5% AXIAL - CMF5022R600DHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22.6 OHM 1/4W .5% AXIAL
CMF5022R600DHBF
RES 22.6 OHM 1/4W .5% AXIAL CMF5022R600DHBF
RES 22.6ohm 1/4W .5% AXIAL

RES 22.6ohm 1/4W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF5022R600DHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5022R600DHBF-ND
Through Hole Resistors CMF5022R600DHBF-ND
22.6 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

22.6 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF5022R600DHBF CMF5022R600DHBF-ND
Product Name RES 22.6 OHM 1/4W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 22.6 ohms 22.6 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Chassis Mount Resistors - 1-1614782-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 33 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details