Vishay Intertechnology, Inc. Through Hole Resistors CMF5022R600DEEK

Description
22.6 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
22.6 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5022R600DEEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5022R600DEEK-ND
Through Hole Resistors CMF5022R600DEEK-ND
22.6 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

22.6 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 22.6 OHM 1/4W .5% AXIAL - CMF5022R600DEEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22.6 OHM 1/4W .5% AXIAL
CMF5022R600DEEK
RES 22.6 OHM 1/4W .5% AXIAL CMF5022R600DEEK
RES 22.6ohm 1/4W .5% AXIAL

RES 22.6ohm 1/4W .5% AXIAL

Supplier's Site
Cmf-50 22.6 .5% T-9 Ek E3 Vishay - 67P6431 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 22.6 .5% T-9 Ek E3 Vishay
67P6431
Cmf-50 22.6 .5% T-9 Ek E3 Vishay 67P6431
CMF-50 22.6 .5% T-9 EK e3

CMF-50 22.6 .5% T-9 EK e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5022R600DEEK-ND CMF5022R600DEEK 67P6431
Product Name Through Hole Resistors RES 22.6 OHM 1/4W .5% AXIAL Cmf-50 22.6 .5% T-9 Ek E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 22.6 ohms 22.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2C562J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details