Vishay Precision Group Through Hole Resistors CMF5022R100FHEB

Description
22.1 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
22.1 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF22.1QFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF22.1QFCT-ND
Through Hole Resistors CMF22.1QFCT-ND
22.1 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

22.1 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF22.1QFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF22.1QFTR-ND
Through Hole Resistors CMF22.1QFTR-ND
22.1 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

22.1 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 22.1 OHM 1/4W 1% AXIAL - CMF5022R100FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22.1 OHM 1/4W 1% AXIAL
CMF5022R100FHEB
RES 22.1 OHM 1/4W 1% AXIAL CMF5022R100FHEB
RES 22.1ohm 1/4W 1% AXIAL

RES 22.1ohm 1/4W 1% AXIAL

Supplier's Site
4W 200V Resistor - 53-CMF5022R100FHEB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4W 200V Resistor
53-CMF5022R100FHEB
4W 200V Resistor 53-CMF5022R100FHEB
22.1R 1% Metal Film Resistor, 1/4W, 200V, Axial Product overview: CMF5022R100FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, 200V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF5022R100FHEB can be used for catalog matching and distributor lookup.

22.1R 1% Metal Film Resistor, 1/4W, 200V, Axial Product overview: CMF5022R100FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, 200V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF5022R100FHEB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor, Metal Film, 22.1 Ohm, 250 Mw, 1%, Full Reel; Resistance Vishay - 83R8071 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 22.1 Ohm, 250 Mw, 1%, Full Reel; Resistance Vishay
83R8071
Resistor, Metal Film, 22.1 Ohm, 250 Mw, 1%, Full Reel; Resistance Vishay 83R8071
RESISTOR, METAL FILM, 22.1 OHM, 250 MW, 1%, FULL REEL; Resistance:22.1ohm; Product Range:CMF Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Type:Precision RoHS Compliant: Yes

RESISTOR, METAL FILM, 22.1 OHM, 250 MW, 1%, FULL REEL; Resistance:22.1ohm; Product Range:CMF Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Type:Precision RoHS Compliant: Yes

Supplier's Site
Metal Film Resistor, 22.1 Ohm, 250 Mw, 1%; Resistance Vishay - 67P6428 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 22.1 Ohm, 250 Mw, 1%; Resistance Vishay
67P6428
Metal Film Resistor, 22.1 Ohm, 250 Mw, 1%; Resistance Vishay 67P6428
METAL FILM RESISTOR, 22.1 OHM, 250 MW, 1%; Resistance:22.1ohm; Product Range:CMF Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 22.1 OHM, 250 MW, 1%; Resistance:22.1ohm; Product Range:CMF Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number CMF22.1QFCT-ND CMF5022R100FHEB 53-CMF5022R100FHEB 83R8071 67P6428
Product Name Through Hole Resistors RES 22.1 OHM 1/4W 1% AXIAL 4W 200V Resistor Resistor, Metal Film, 22.1 Ohm, 250 Mw, 1%, Full Reel; Resistance Vishay Metal Film Resistor, 22.1 Ohm, 250 Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction MetalFilm METAL FILM MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads Axial Leaded Axial Leaded
Resistance Range 22.1 ohms 22.1 ohms 22.1 ohms 22.1 ohms 22.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Resistor - 52-BVS-A-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Power Rating 4 watts
View Details
2 suppliers
Surface Mount Resistors - 1-1614532-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 33000 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details