RES 22.1ohm 1/4W .5% AXIAL
22.1 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
CMF-50 22.1 .5% T-2 EB e3
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CMF5022R100DHEB | CMF5022R100DHEB-ND | 67P6423 |
| Product Name | RES 22.1 OHM 1/4W .5% AXIAL | Through Hole Resistors | Cmf-50 22.1 .5% T-2 Eb E3 Vishay |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial | |
| Resistance Range | 22.1 ohms | 22.1 ohms | |
| Tolerance | 0.5000 +/- % | 0.5000 +/- % | |
| Power Rating | 4 watts | 0.2500 watts | |
| Configuration | Single Resistor | Single Resistor |