Vishay Intertechnology, Inc. RES 22.1 OHM 1/4W .5% AXIAL CMF5022R100DHBF

Description
RES 22.1ohm 1/4W .5% AXIAL
Request a Quote Datasheet
Description
RES 22.1ohm 1/4W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 22.1 OHM 1/4W .5% AXIAL - CMF5022R100DHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22.1 OHM 1/4W .5% AXIAL
CMF5022R100DHBF
RES 22.1 OHM 1/4W .5% AXIAL CMF5022R100DHBF
RES 22.1ohm 1/4W .5% AXIAL

RES 22.1ohm 1/4W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF5022R100DHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5022R100DHBF-ND
Through Hole Resistors CMF5022R100DHBF-ND
22.1 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

22.1 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,22.1Ohms,200Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay - 40C5075 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,22.1Ohms,200Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
40C5075
Resistor,metal Film,22.1Ohms,200Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay 40C5075
Resistor,Metal Film,22.1Ohms,200WV, .5+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,22.1Ohms,200WV,.5+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5022R100DHBF CMF5022R100DHBF-ND 40C5075
Product Name RES 22.1 OHM 1/4W .5% AXIAL Through Hole Resistors Resistor,metal Film,22.1Ohms,200Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 22.1 ohms 22.1 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R202JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 1-1623695-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22 ohms
View Details
2 suppliers