Vishay Intertechnology, Inc. Metal Film Resistors - CMF5022R100DER6

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF5022R100DER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5022R100DER6
Metal Film Resistors - CMF5022R100DER6
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF5022R100DER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5022R100DER6-ND
Through Hole Resistors CMF5022R100DER6-ND
22.1 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

22.1 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,22.1Ohms,200Wv,.5+/-% Tol,25Ppm-Tc Vishay - 40C5073 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,22.1Ohms,200Wv,.5+/-% Tol,25Ppm-Tc Vishay
40C5073
Resistor,metal Film,22.1Ohms,200Wv,.5+/-% Tol,25Ppm-Tc Vishay 40C5073
Resistor,Metal Film,22.1Ohms,200WV, .5+/-% Tol,25ppm-TC

Resistor,Metal Film,22.1Ohms,200WV,.5+/-% Tol,25ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5022R100DER6 CMF5022R100DER6-ND 40C5073
Product Name Metal Film Resistors - Through Hole Resistors Resistor,metal Film,22.1Ohms,200Wv,.5+/-% Tol,25Ppm-Tc Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Resistance Range 22.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1 ohms
Tolerance 5 +/- %
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details