Vishay Intertechnology, Inc. Through Hole Resistors CMF5022R100DEBF

Description
22.1 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
22.1 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5022R100DEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5022R100DEBF-ND
Through Hole Resistors CMF5022R100DEBF-ND
22.1 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

22.1 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 22.1 OHM 1/4W .5% AXIAL - CMF5022R100DEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22.1 OHM 1/4W .5% AXIAL
CMF5022R100DEBF
RES 22.1 OHM 1/4W .5% AXIAL CMF5022R100DEBF
RES 22.1ohm 1/4W .5% AXIAL

RES 22.1ohm 1/4W .5% AXIAL

Supplier's Site
Cmf-50 22.1 .5% T-9 B14 Vishay - 67P6418 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 22.1 .5% T-9 B14 Vishay
67P6418
Cmf-50 22.1 .5% T-9 B14 Vishay 67P6418
CMF-50 22.1 .5% T-9 B14

CMF-50 22.1 .5% T-9 B14

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5022R100DEBF-ND CMF5022R100DEBF 67P6418
Product Name Through Hole Resistors RES 22.1 OHM 1/4W .5% AXIAL Cmf-50 22.1 .5% T-9 B14 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 22.1 ohms 22.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details