Vishay Intertechnology, Inc. Through Hole Resistors CMF5022R000FKEK

Description
22 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
22 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5022R000FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5022R000FKEK-ND
Through Hole Resistors CMF5022R000FKEK-ND
22 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

22 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 22 OHM 1/4W 1% AXIAL - CMF5022R000FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22 OHM 1/4W 1% AXIAL
CMF5022R000FKEK
RES 22 OHM 1/4W 1% AXIAL CMF5022R000FKEK
RES 22ohm 1/4W 1% AXIAL

RES 22ohm 1/4W 1% AXIAL

Supplier's Site
Cmf-50 22 1% T-1 Ek E3 Vishay - 67P6414 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 22 1% T-1 Ek E3 Vishay
67P6414
Cmf-50 22 1% T-1 Ek E3 Vishay 67P6414
CMF-50 22 1% T-1 EK e3

CMF-50 22 1% T-1 EK e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5022R000FKEK-ND CMF5022R000FKEK 67P6414
Product Name Through Hole Resistors RES 22 OHM 1/4W 1% AXIAL Cmf-50 22 1% T-1 Ek E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 22 ohms 22 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details