Vishay Intertechnology, Inc. RES 22.1K OHM 1/4W 1% AXIAL CMF5022K100FKEK

Description
RES 22.1Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 22.1Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 22.1K OHM 1/4W 1% AXIAL - CMF5022K100FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22.1K OHM 1/4W 1% AXIAL
CMF5022K100FKEK
RES 22.1K OHM 1/4W 1% AXIAL CMF5022K100FKEK
RES 22.1Kohm 1/4W 1% AXIAL

RES 22.1Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5022K100FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5022K100FKEK-ND
Through Hole Resistors CMF5022K100FKEK-ND
22.1 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

22.1 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 22.1K 1% T-1 Ek E3 Vishay - 67P6404 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 22.1K 1% T-1 Ek E3 Vishay
67P6404
Cmf-50 22.1K 1% T-1 Ek E3 Vishay 67P6404
CMF-50 22.1K 1% T-1 EK e3

CMF-50 22.1K 1% T-1 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5022K100FKEK CMF5022K100FKEK-ND 67P6404
Product Name RES 22.1K OHM 1/4W 1% AXIAL Through Hole Resistors Cmf-50 22.1K 1% T-1 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 22100 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details