Vishay Intertechnology, Inc. RES 22.1K OHM 1/4W 1% AXIAL CMF5022K100FKEA

Description
RES 22.1Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 22.1Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 22.1K OHM 1/4W 1% AXIAL - CMF5022K100FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22.1K OHM 1/4W 1% AXIAL
CMF5022K100FKEA
RES 22.1K OHM 1/4W 1% AXIAL CMF5022K100FKEA
RES 22.1Kohm 1/4W 1% AXIAL

RES 22.1Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5022K100FKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5022K100FKEA-ND
Through Hole Resistors CMF5022K100FKEA-ND
22.1 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

22.1 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 22.1K 1% T-1 Ea E3 Vishay - 67P6402 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 22.1K 1% T-1 Ea E3 Vishay
67P6402
Cmf-50 22.1K 1% T-1 Ea E3 Vishay 67P6402
CMF-50 22.1K 1% T-1 EA e3

CMF-50 22.1K 1% T-1 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5022K100FKEA CMF5022K100FKEA-ND 67P6402
Product Name RES 22.1K OHM 1/4W 1% AXIAL Through Hole Resistors Cmf-50 22.1K 1% T-1 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 22100 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622439-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 332 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details