Vishay Intertechnology, Inc. RES 22.1K OHM 1/4W .1% AXIAL CMF5022K100BHEB

Description
RES 22.1Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 22.1Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 22.1K OHM 1/4W .1% AXIAL - CMF5022K100BHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22.1K OHM 1/4W .1% AXIAL
CMF5022K100BHEB
RES 22.1K OHM 1/4W .1% AXIAL CMF5022K100BHEB
RES 22.1Kohm 1/4W .1% AXIAL

RES 22.1Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5022K100BHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5022K100BHEB-ND
Through Hole Resistors CMF5022K100BHEB-ND
22.1 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

22.1 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 22.1K .1% T-2 Eb E3 Vishay - 67P6396 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 22.1K .1% T-2 Eb E3 Vishay
67P6396
Cmf-50 22.1K .1% T-2 Eb E3 Vishay 67P6396
CMF-50 22.1K .1% T-2 EB e3

CMF-50 22.1K .1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5022K100BHEB CMF5022K100BHEB-ND 67P6396
Product Name RES 22.1K OHM 1/4W .1% AXIAL Through Hole Resistors Cmf-50 22.1K .1% T-2 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 22100 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor Mounting Brackets - 1260443 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details