Vishay Intertechnology, Inc. RES 22K OHM 1/4W 5% AXIAL CMF5022K000JNEK

Description
RES 22Kohm 1/4W 5% AXIAL
Request a Quote Datasheet
Description
RES 22Kohm 1/4W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 22K OHM 1/4W 5% AXIAL - CMF5022K000JNEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22K OHM 1/4W 5% AXIAL
CMF5022K000JNEK
RES 22K OHM 1/4W 5% AXIAL CMF5022K000JNEK
RES 22Kohm 1/4W 5% AXIAL

RES 22Kohm 1/4W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF5022K000JNEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5022K000JNEK-ND
Through Hole Resistors CMF5022K000JNEK-ND
22 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

22 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 22K 5% T-00 Ek E3 Vishay - 67P6389 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 22K 5% T-00 Ek E3 Vishay
67P6389
Cmf-50 22K 5% T-00 Ek E3 Vishay 67P6389
CMF-50 22K 5% T-00 EK e3

CMF-50 22K 5% T-00 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5022K000JNEK CMF5022K000JNEK-ND 67P6389
Product Name RES 22K OHM 1/4W 5% AXIAL Through Hole Resistors Cmf-50 22K 5% T-00 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 22000 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614782-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 47 ohms
View Details
2 suppliers
Through Hole Resistors - 1249308 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.001 OHM 10W Resistor - 53-PBV-R001-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Through Hole Resistors - 2019-CF1/2C184J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details