Vishay Intertechnology, Inc. Through Hole Resistors CMF5022K000JNEA

Description
22 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
22 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5022K000JNEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5022K000JNEA-ND
Through Hole Resistors CMF5022K000JNEA-ND
22 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

22 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 22K OHM 1/4W 5% AXIAL - CMF5022K000JNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22K OHM 1/4W 5% AXIAL
CMF5022K000JNEA
RES 22K OHM 1/4W 5% AXIAL CMF5022K000JNEA
RES 22Kohm 1/4W 5% AXIAL

RES 22Kohm 1/4W 5% AXIAL

Supplier's Site
Cmf-50 22K 5% T-00 Ea E3 Vishay - 67P6387 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 22K 5% T-00 Ea E3 Vishay
67P6387
Cmf-50 22K 5% T-00 Ea E3 Vishay 67P6387
CMF-50 22K 5% T-00 EA e3

CMF-50 22K 5% T-00 EA e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5022K000JNEA-ND CMF5022K000JNEA 67P6387
Product Name Through Hole Resistors RES 22K OHM 1/4W 5% AXIAL Cmf-50 22K 5% T-00 Ea E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - 1722216 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers