Vishay Intertechnology, Inc. RES 22K OHM 1/4W 2% AXIAL CMF5022K000GKBF

Description
RES 22Kohm 1/4W 2% AXIAL
Request a Quote Datasheet
Description
RES 22Kohm 1/4W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 22K OHM 1/4W 2% AXIAL - CMF5022K000GKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22K OHM 1/4W 2% AXIAL
CMF5022K000GKBF
RES 22K OHM 1/4W 2% AXIAL CMF5022K000GKBF
RES 22Kohm 1/4W 2% AXIAL

RES 22Kohm 1/4W 2% AXIAL

Supplier's Site
Through Hole Resistors - CMF5022K000GKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5022K000GKBF-ND
Through Hole Resistors CMF5022K000GKBF-ND
22 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

22 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 22K 2% T-1 B14 Vishay - 67P6384 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 22K 2% T-1 B14 Vishay
67P6384
Cmf-50 22K 2% T-1 B14 Vishay 67P6384
CMF-50 22K 2% T-1 B14

CMF-50 22K 2% T-1 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5022K000GKBF CMF5022K000GKBF-ND 67P6384
Product Name RES 22K OHM 1/4W 2% AXIAL Through Hole Resistors Cmf-50 22K 2% T-1 B14 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 22000 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1363285 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details