Vishay Intertechnology, Inc. RES 22K OHM 1/4W 1% AXIAL CMF5022K000FKRE

Description
RES 22Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 22Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 22K OHM 1/4W 1% AXIAL - CMF5022K000FKRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22K OHM 1/4W 1% AXIAL
CMF5022K000FKRE
RES 22K OHM 1/4W 1% AXIAL CMF5022K000FKRE
RES 22Kohm 1/4W 1% AXIAL

RES 22Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5022K000FKRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5022K000FKRE-ND
Through Hole Resistors CMF5022K000FKRE-ND
22 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

22 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf50, 22 Kohm, +/1 Percent, 100 Ppm Vishay - 40C5060 - Newark, An Avnet Company
Chicago, IL, United States
Cmf50, 22 Kohm, +/1 Percent, 100 Ppm Vishay
40C5060
Cmf50, 22 Kohm, +/1 Percent, 100 Ppm Vishay 40C5060
CMF50, 22 kOhm, +/- 1 Percent, 100 ppm

CMF50, 22 kOhm, +/- 1 Percent, 100 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5022K000FKRE CMF5022K000FKRE-ND 40C5060
Product Name RES 22K OHM 1/4W 1% AXIAL Through Hole Resistors Cmf50, 22 Kohm, +/1 Percent, 100 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 22000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614891-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 84.5 ohms
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details