Vishay Intertechnology, Inc. Through Hole Resistors CMF5022K000FKR6

Description
22 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
22 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5022K000FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5022K000FKR6-ND
Through Hole Resistors CMF5022K000FKR6-ND
22 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

22 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Res Metal Film 22K Ohm 1% 1/20W|1/10W|1/8W|1/4W ¦100ppm/¦C AXL Thru-Hole T/R - CMF5022K000FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 22K Ohm 1% 1/20W|1/10W|1/8W|1/4W ¦100ppm/¦C AXL Thru-Hole T/R
CMF5022K000FKR6
Res Metal Film 22K Ohm 1% 1/20W|1/10W|1/8W|1/4W ¦100ppm/¦C AXL Thru-Hole T/R CMF5022K000FKR6
Res Metal Film 22K Ohm 1% 1/20W|1/10W|1/8W|1/4 W ¦100ppm/¦C AXL Thru-Hole T/R

Res Metal Film 22K Ohm 1% 1/20W|1/10W|1/8W|1/4W ¦100ppm/¦C AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CMF5022K000FKR6-ND CMF5022K000FKR6
Product Name Through Hole Resistors Res Metal Film 22K Ohm 1% 1/20W|1/10W|1/8W|1/4W ¦100ppm/¦C AXL Thru-Hole T/R
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22000 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details