Vishay Intertechnology, Inc. Through Hole Resistors CMF50226R00FHEB

Description
226 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
226 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF226QFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF226QFTR-ND
Through Hole Resistors CMF226QFTR-ND
226 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

226 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF226QFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF226QFCT-ND
Through Hole Resistors CMF226QFCT-ND
226 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

226 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
226 OHM 4W Resistor - 53-CMF50226R00FHEB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
226 OHM 4W Resistor
53-CMF50226R00FHEB
226 OHM 4W Resistor 53-CMF50226R00FHEB
RES 226 OHM 1/4W 1% AXIAL Product overview: CMF50226R00FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 226 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 226 OHM, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF50226R00FHEB can be used for catalog matching and distributor lookup.

RES 226 OHM 1/4W 1% AXIAL Product overview: CMF50226R00FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 226 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 226 OHM, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF50226R00FHEB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 226 OHM 1% 50PPM 1/4W - CMF50226R00FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 226 OHM 1% 50PPM 1/4W
CMF50226R00FHEB
RES 226 OHM 1% 50PPM 1/4W CMF50226R00FHEB
RES 226ohm 1% 50PPM 1/4W

RES 226ohm 1% 50PPM 1/4W

Supplier's Site
Cmf-50 226 1% T-2 Eb E3 Vishay - 67P6488 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 226 1% T-2 Eb E3 Vishay
67P6488
Cmf-50 226 1% T-2 Eb E3 Vishay 67P6488
CMF-50 226 1% T-2 EB e3

CMF-50 226 1% T-2 EB e3

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CMF226QFTR-ND 53-CMF50226R00FHEB CMF50226R00FHEB 67P6488
Product Name Through Hole Resistors 226 OHM 4W Resistor RES 226 OHM 1% 50PPM 1/4W Cmf-50 226 1% T-2 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial
Resistance Range 226 ohms 226 ohms 226 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details