Vishay Intertechnology, Inc. RES 226 OHM 1/4W .1% AXIAL CMF50226R00BEEK

Description
RES 226ohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 226ohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 226 OHM 1/4W .1% AXIAL - CMF50226R00BEEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 226 OHM 1/4W .1% AXIAL
CMF50226R00BEEK
RES 226 OHM 1/4W .1% AXIAL CMF50226R00BEEK
RES 226ohm 1/4W .1% AXIAL

RES 226ohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF50226R00BEEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF50226R00BEEK-ND
Through Hole Resistors CMF50226R00BEEK-ND
226 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

226 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 226 .1% T-9 Ek E3 Vishay - 67P6486 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 226 .1% T-9 Ek E3 Vishay
67P6486
Cmf-50 226 .1% T-9 Ek E3 Vishay 67P6486
CMF-50 226 .1% T-9 EK e3

CMF-50 226 .1% T-9 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF50226R00BEEK CMF50226R00BEEK-ND 67P6486
Product Name RES 226 OHM 1/4W .1% AXIAL Through Hole Resistors Cmf-50 226 .1% T-9 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 226 ohms 226 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614782-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 470 ohms
View Details
2 suppliers
Surface Mount Resistors - 1364746P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 100000 ohms
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R3R3JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details