Vishay Intertechnology, Inc. Through Hole Resistors CMF50226K00FHEB

Description
226 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
226 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF226KQFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF226KQFTR-ND
Through Hole Resistors CMF226KQFTR-ND
226 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

226 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 226K OHM 1/4W 1% AXIAL - CMF50226K00FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 226K OHM 1/4W 1% AXIAL
CMF50226K00FHEB
RES 226K OHM 1/4W 1% AXIAL CMF50226K00FHEB
RES 226Kohm 1/4W 1% AXIAL

RES 226Kohm 1/4W 1% AXIAL

Supplier's Site
Cmf-50 226K 1% T-2 Eb E3 Vishay - 67P6484 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 226K 1% T-2 Eb E3 Vishay
67P6484
Cmf-50 226K 1% T-2 Eb E3 Vishay 67P6484
CMF-50 226K 1% T-2 EB e3

CMF-50 226K 1% T-2 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF226KQFTR-ND CMF50226K00FHEB 67P6484
Product Name Through Hole Resistors RES 226K OHM 1/4W 1% AXIAL Cmf-50 226K 1% T-2 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614890-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7.15 ohms
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details