Vishay Intertechnology, Inc. RES 226K OHM 1/4W 1% AXIAL CMF50226K00FEBF

Description
RES 226Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 226Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 226K OHM 1/4W 1% AXIAL - CMF50226K00FEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 226K OHM 1/4W 1% AXIAL
CMF50226K00FEBF
RES 226K OHM 1/4W 1% AXIAL CMF50226K00FEBF
RES 226Kohm 1/4W 1% AXIAL

RES 226Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF50226K00FEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF50226K00FEBF-ND
Through Hole Resistors CMF50226K00FEBF-ND
226 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

226 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 226K 1% T-9 B14 Vishay - 67P6482 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 226K 1% T-9 B14 Vishay
67P6482
Cmf-50 226K 1% T-9 B14 Vishay 67P6482
CMF-50 226K 1% T-9 B14

CMF-50 226K 1% T-9 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF50226K00FEBF CMF50226K00FEBF-ND 67P6482
Product Name RES 226K OHM 1/4W 1% AXIAL Through Hole Resistors Cmf-50 226K 1% T-9 B14 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 226000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469509 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers