Vishay Intertechnology, Inc. RES 221 OHM 1/4W 1% AXIAL CMF50221R00FKEA

Description
RES 221ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 221ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 221 OHM 1/4W 1% AXIAL - CMF50221R00FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 221 OHM 1/4W 1% AXIAL
CMF50221R00FKEA
RES 221 OHM 1/4W 1% AXIAL CMF50221R00FKEA
RES 221ohm 1/4W 1% AXIAL

RES 221ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF50221R00FKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF50221R00FKEA-ND
Through Hole Resistors CMF50221R00FKEA-ND
221 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

221 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 221 1% T-1 Ea E3 Vishay - 67P6476 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 221 1% T-1 Ea E3 Vishay
67P6476
Cmf-50 221 1% T-1 Ea E3 Vishay 67P6476
CMF-50 221 1% T-1 EA e3

CMF-50 221 1% T-1 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF50221R00FKEA CMF50221R00FKEA-ND 67P6476
Product Name RES 221 OHM 1/4W 1% AXIAL Through Hole Resistors Cmf-50 221 1% T-1 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 221 ohms 221 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C2R2J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1722158 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details