Vishay Intertechnology, Inc. Through Hole Resistors CMF50221R00FKBF

Description
221 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
221 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF50221R00FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF50221R00FKBF-ND
Through Hole Resistors CMF50221R00FKBF-ND
221 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

221 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 221 OHM 1/4W 1% AXIAL - CMF50221R00FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 221 OHM 1/4W 1% AXIAL
CMF50221R00FKBF
RES 221 OHM 1/4W 1% AXIAL CMF50221R00FKBF
RES 221ohm 1/4W 1% AXIAL

RES 221ohm 1/4W 1% AXIAL

Supplier's Site
Resistor,metal Film,221Ohms,200Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 40C5087 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,221Ohms,200Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
40C5087
Resistor,metal Film,221Ohms,200Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 40C5087
Resistor,Metal Film,221Ohms,200WV,1 +/-% Tol,-100,100ppm-TC

Resistor,Metal Film,221Ohms,200WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF50221R00FKBF-ND CMF50221R00FKBF 40C5087
Product Name Through Hole Resistors RES 221 OHM 1/4W 1% AXIAL Resistor,metal Film,221Ohms,200Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 221 ohms 221 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1690353 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details