Vishay Intertechnology, Inc. RES 221K OHM 1/4W 1% AXIAL CMF50221K00FKRE

Description
RES 221Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 221Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 221K OHM 1/4W 1% AXIAL - CMF50221K00FKRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 221K OHM 1/4W 1% AXIAL
CMF50221K00FKRE
RES 221K OHM 1/4W 1% AXIAL CMF50221K00FKRE
RES 221Kohm 1/4W 1% AXIAL

RES 221Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF50221K00FKRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF50221K00FKRE-ND
Through Hole Resistors CMF50221K00FKRE-ND
221 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

221 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF50221K00FKRE CMF50221K00FKRE-ND
Product Name RES 221K OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 221000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 1260402 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-BPR58CR33K-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details