Vishay Intertechnology, Inc. RES 221K OHM 1/4W .1% AXIAL CMF50221K00BHR6

Description
RES 221Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 221Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 221K OHM 1/4W .1% AXIAL - CMF50221K00BHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 221K OHM 1/4W .1% AXIAL
CMF50221K00BHR6
RES 221K OHM 1/4W .1% AXIAL CMF50221K00BHR6
RES 221Kohm 1/4W .1% AXIAL

RES 221Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF50221K00BHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF50221K00BHR6-ND
Through Hole Resistors CMF50221K00BHR6-ND
221 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

221 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 221K .1% T-2 Re6 Vishay - 67P6461 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 221K .1% T-2 Re6 Vishay
67P6461
Cmf-50 221K .1% T-2 Re6 Vishay 67P6461
CMF-50 221K .1% T-2 RE6

CMF-50 221K .1% T-2 RE6

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF50221K00BHR6 CMF50221K00BHR6-ND 67P6461
Product Name RES 221K OHM 1/4W .1% AXIAL Through Hole Resistors Cmf-50 221K .1% T-2 Re6 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 221000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 68 ohms
Tolerance 10 +/- %
View Details
3 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details