Vishay Intertechnology, Inc. RES 221K OHM 1/4W .1% AXIAL CMF50221K00BHEA

Description
RES 221Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 221Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 221K OHM 1/4W .1% AXIAL - CMF50221K00BHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 221K OHM 1/4W .1% AXIAL
CMF50221K00BHEA
RES 221K OHM 1/4W .1% AXIAL CMF50221K00BHEA
RES 221Kohm 1/4W .1% AXIAL

RES 221Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF50221K00BHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF50221K00BHEA-ND
Through Hole Resistors CMF50221K00BHEA-ND
221 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

221 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 221K .1% T-2 Ea E3 Vishay - 67P6458 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 221K .1% T-2 Ea E3 Vishay
67P6458
Cmf-50 221K .1% T-2 Ea E3 Vishay 67P6458
CMF-50 221K .1% T-2 EA e3

CMF-50 221K .1% T-2 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF50221K00BHEA CMF50221K00BHEA-ND 67P6458
Product Name RES 221K OHM 1/4W .1% AXIAL Through Hole Resistors Cmf-50 221K .1% T-2 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 221000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R361JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375374-BVN-Z-R0005-1.0 - Win Source Electronics
Specs
Resistance Range 5.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details