Vishay Intertechnology, Inc. Metal Film Resistors - CMF50220R00JNEA

Description
Metal Film Resistors - Through Hole CMF-50 220 5% T-00 EA e3
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole CMF-50 220 5% T-00 EA e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF50220R00JNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF50220R00JNEA
Metal Film Resistors - CMF50220R00JNEA
Metal Film Resistors - Through Hole CMF-50 220 5% T-00 EA e3

Metal Film Resistors - Through Hole CMF-50 220 5% T-00 EA e3

Supplier's Site
Through Hole Resistors - CMF50220R00JNEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF50220R00JNEA-ND
Through Hole Resistors CMF50220R00JNEA-ND
220 Ohms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

220 Ohms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 220 5% T-00 Ea E3 Vishay - 67P6457 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 220 5% T-00 Ea E3 Vishay
67P6457
Cmf-50 220 5% T-00 Ea E3 Vishay 67P6457
CMF-50 220 5% T-00 EA e3

CMF-50 220 5% T-00 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF50220R00JNEA CMF50220R00JNEA-ND 67P6457
Product Name Metal Film Resistors - Through Hole Resistors Cmf-50 220 5% T-00 Ea E3 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R304JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 1-1614707-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 100 ohms
View Details
2 suppliers