Vishay Intertechnology, Inc. RES 220 OHM 1/4W 1% AXIAL CMF50220R00FNEB

Description
RES 220ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 220ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 220 OHM 1/4W 1% AXIAL - CMF50220R00FNEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 220 OHM 1/4W 1% AXIAL
CMF50220R00FNEB
RES 220 OHM 1/4W 1% AXIAL CMF50220R00FNEB
RES 220ohm 1/4W 1% AXIAL

RES 220ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF50220R00FNEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF50220R00FNEB-ND
Through Hole Resistors CMF50220R00FNEB-ND
220 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

220 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 220 1% T-00 Eb E3 Vishay - 67P6449 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 220 1% T-00 Eb E3 Vishay
67P6449
Cmf-50 220 1% T-00 Eb E3 Vishay 67P6449
CMF-50 220 1% T-00 EB e3

CMF-50 220 1% T-00 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF50220R00FNEB CMF50220R00FNEB-ND 67P6449
Product Name RES 220 OHM 1/4W 1% AXIAL Through Hole Resistors Cmf-50 220 1% T-00 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 220 ohms 220 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Resistors - 1260360 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details