Vishay Intertechnology, Inc. Through Hole Resistors CMF50220R00FKEB

Description
220 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
220 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF50220R00FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF50220R00FKEB-ND
Through Hole Resistors CMF50220R00FKEB-ND
220 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

220 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF50220R00FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF50220R00FKEB
Metal Film Resistors - CMF50220R00FKEB
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Cmf-50 220 1% T-1 Eb E3 Vishay - 67P6444 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 220 1% T-1 Eb E3 Vishay
67P6444
Cmf-50 220 1% T-1 Eb E3 Vishay 67P6444
CMF-50 220 1% T-1 EB e3

CMF-50 220 1% T-1 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF50220R00FKEB-ND CMF50220R00FKEB 67P6444
Product Name Through Hole Resistors Metal Film Resistors - Cmf-50 220 1% T-1 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 220 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details