Vishay Intertechnology, Inc. RES 220 OHM 1/4W 1% AXIAL CMF50220R00FHEA

Description
RES 220ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 220ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 220 OHM 1/4W 1% AXIAL - CMF50220R00FHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 220 OHM 1/4W 1% AXIAL
CMF50220R00FHEA
RES 220 OHM 1/4W 1% AXIAL CMF50220R00FHEA
RES 220ohm 1/4W 1% AXIAL

RES 220ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF50220R00FHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF50220R00FHEA-ND
Through Hole Resistors CMF50220R00FHEA-ND
220 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

220 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF50220R00FHEA CMF50220R00FHEA-ND
Product Name RES 220 OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 220 ohms 220 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C434J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through-Hole Resistors - 1-1623728-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
3 suppliers