Vishay Precision Group Metal Film Resistors - CMF50220K00JKKA

Description
Metal Film Resistors - Through Hole CMF-50 220K 5% T-1 K36
Request a Quote
Description
Metal Film Resistors - Through Hole CMF-50 220K 5% T-1 K36
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF50220K00JKKA - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF50220K00JKKA
Metal Film Resistors - CMF50220K00JKKA
Metal Film Resistors - Through Hole CMF-50 220K 5% T-1 K36

Metal Film Resistors - Through Hole CMF-50 220K 5% T-1 K36

Supplier's Site
Cmf-50 220K 5% T-1 K36 Vishay - 67P6443 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 220K 5% T-1 K36 Vishay
67P6443
Cmf-50 220K 5% T-1 K36 Vishay 67P6443
CMF-50 220K 5% T-1 K36

CMF-50 220K 5% T-1 K36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CMF50220K00JKKA 67P6443
Product Name Metal Film Resistors - Cmf-50 220K 5% T-1 K36 Vishay
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - 1722230 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 0.0100 ohms
View Details
Through Hole Resistors - 4756369 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details