Vishay Intertechnology, Inc. Through Hole Resistors CMF50220K00GKBF

Description
220 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
220 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF50220K00GKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF50220K00GKBF-ND
Through Hole Resistors CMF50220K00GKBF-ND
220 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

220 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 220K OHM 1/4W 2% AXIAL - CMF50220K00GKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 220K OHM 1/4W 2% AXIAL
CMF50220K00GKBF
RES 220K OHM 1/4W 2% AXIAL CMF50220K00GKBF
RES 220Kohm 1/4W 2% AXIAL

RES 220Kohm 1/4W 2% AXIAL

Supplier's Site
Cmf-50 220K 2% T-1 B14 Vishay - 67P6441 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 220K 2% T-1 B14 Vishay
67P6441
Cmf-50 220K 2% T-1 B14 Vishay 67P6441
CMF-50 220K 2% T-1 B14

CMF-50 220K 2% T-1 B14

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF50220K00GKBF-ND CMF50220K00GKBF 67P6441
Product Name Through Hole Resistors RES 220K OHM 1/4W 2% AXIAL Cmf-50 220K 2% T-1 B14 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 1364742P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 1000 ohms
View Details
Through Hole Resistors - 2019-CF1/2CT52R331JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers