Vishay Intertechnology, Inc. Through Hole Resistors CMF50220K00FKEB

Description
220 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
220 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF50220K00FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF50220K00FKEB-ND
Through Hole Resistors CMF50220K00FKEB-ND
220 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

220 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 220K OHM 1/4W 1% AXIAL - CMF50220K00FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 220K OHM 1/4W 1% AXIAL
CMF50220K00FKEB
RES 220K OHM 1/4W 1% AXIAL CMF50220K00FKEB
RES 220Kohm 1/4W 1% AXIAL

RES 220Kohm 1/4W 1% AXIAL

Supplier's Site
Cmf-50 220K 1% T-1 Eb E3 Vishay - 67P6437 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 220K 1% T-1 Eb E3 Vishay
67P6437
Cmf-50 220K 1% T-1 Eb E3 Vishay 67P6437
CMF-50 220K 1% T-1 EB e3

CMF-50 220K 1% T-1 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF50220K00FKEB-ND CMF50220K00FKEB 67P6437
Product Name Through Hole Resistors RES 220K OHM 1/4W 1% AXIAL Cmf-50 220K 1% T-1 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1722227 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R621JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers