Vishay Intertechnology, Inc. RES 21.5 OHM 1/4W 1% AXIAL CMF5021R500FKRE

Description
RES 21.5ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 21.5ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 21.5 OHM 1/4W 1% AXIAL - CMF5021R500FKRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 21.5 OHM 1/4W 1% AXIAL
CMF5021R500FKRE
RES 21.5 OHM 1/4W 1% AXIAL CMF5021R500FKRE
RES 21.5ohm 1/4W 1% AXIAL

RES 21.5ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5021R500FKRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5021R500FKRE-ND
Through Hole Resistors CMF5021R500FKRE-ND
21.5 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

21.5 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF5021R500FKRE CMF5021R500FKRE-ND
Product Name RES 21.5 OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 21.5 ohms 21.5 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1825831 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 1-1614353-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 30.9 ohms
View Details
2 suppliers