Vishay Intertechnology, Inc. Through Hole Resistors CMF5021R500FHEB

Description
21.5 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
21.5 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF21.5QFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF21.5QFTR-ND
Through Hole Resistors CMF21.5QFTR-ND
21.5 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

21.5 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 21.5 OHM 1% 50PPM 1/4W - CMF5021R500FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 21.5 OHM 1% 50PPM 1/4W
CMF5021R500FHEB
RES 21.5 OHM 1% 50PPM 1/4W CMF5021R500FHEB
RES 21.5ohm 1% 50PPM 1/4W

RES 21.5ohm 1% 50PPM 1/4W

Supplier's Site
Cmf-50 21.5 1% T-2 Eb E3 Vishay - 67P6347 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 21.5 1% T-2 Eb E3 Vishay
67P6347
Cmf-50 21.5 1% T-2 Eb E3 Vishay 67P6347
CMF-50 21.5 1% T-2 EB e3

CMF-50 21.5 1% T-2 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF21.5QFTR-ND CMF5021R500FHEB 67P6347
Product Name Through Hole Resistors RES 21.5 OHM 1% 50PPM 1/4W Cmf-50 21.5 1% T-2 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial
Resistance Range 21.5 ohms 21.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 5.00E-4 ohms
Power Rating 5 watts
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers