Vishay Intertechnology, Inc. RES 21.0 OHM 1% 50PPM 1/4W CMF5021R000FHEB

Description
RES 21.0ohm 1% 50PPM 1/4W
Request a Quote Datasheet
Description
RES 21.0ohm 1% 50PPM 1/4W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 21.0 OHM 1% 50PPM 1/4W - CMF5021R000FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 21.0 OHM 1% 50PPM 1/4W
CMF5021R000FHEB
RES 21.0 OHM 1% 50PPM 1/4W CMF5021R000FHEB
RES 21.0ohm 1% 50PPM 1/4W

RES 21.0ohm 1% 50PPM 1/4W

Supplier's Site
Through Hole Resistors - CMF21.0QFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF21.0QFTR-ND
Through Hole Resistors CMF21.0QFTR-ND
21 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

21 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF5021R000FHEB CMF21.0QFTR-ND
Product Name RES 21.0 OHM 1% 50PPM 1/4W Through Hole Resistors
Resistance Range 21 ohms 21 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/2CT52R394JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details