Vishay Intertechnology, Inc. Through Hole Resistors CMF5021R000DEEK

Description
21 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
21 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5021R000DEEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5021R000DEEK-ND
Through Hole Resistors CMF5021R000DEEK-ND
21 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

21 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 21 OHM 1/4W .5% AXIAL - CMF5021R000DEEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 21 OHM 1/4W .5% AXIAL
CMF5021R000DEEK
RES 21 OHM 1/4W .5% AXIAL CMF5021R000DEEK
RES 21ohm 1/4W .5% AXIAL

RES 21ohm 1/4W .5% AXIAL

Supplier's Site
Cmf-50 21 .5% T-9 Ek E3 Vishay - 67P6338 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 21 .5% T-9 Ek E3 Vishay
67P6338
Cmf-50 21 .5% T-9 Ek E3 Vishay 67P6338
CMF-50 21 .5% T-9 EK e3

CMF-50 21 .5% T-9 EK e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5021R000DEEK-ND CMF5021R000DEEK 67P6338
Product Name Through Hole Resistors RES 21 OHM 1/4W .5% AXIAL Cmf-50 21 .5% T-9 Ek E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 21 ohms 21 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Chassis Mount Resistors - 1615870 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 30 ±ppm/°C
View Details
0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers