Vishay Intertechnology, Inc. RES 21 OHM 1/4W .5% AXIAL CMF5021R000DEBF

Description
RES 21ohm 1/4W .5% AXIAL
Request a Quote Datasheet
Description
RES 21ohm 1/4W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 21 OHM 1/4W .5% AXIAL - CMF5021R000DEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 21 OHM 1/4W .5% AXIAL
CMF5021R000DEBF
RES 21 OHM 1/4W .5% AXIAL CMF5021R000DEBF
RES 21ohm 1/4W .5% AXIAL

RES 21ohm 1/4W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF5021R000DEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5021R000DEBF-ND
Through Hole Resistors CMF5021R000DEBF-ND
21 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

21 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 21 .5% T-9 B14 Vishay - 67P6337 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 21 .5% T-9 B14 Vishay
67P6337
Cmf-50 21 .5% T-9 B14 Vishay 67P6337
CMF-50 21 .5% T-9 B14

CMF-50 21 .5% T-9 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5021R000DEBF CMF5021R000DEBF-ND 67P6337
Product Name RES 21 OHM 1/4W .5% AXIAL Through Hole Resistors Cmf-50 21 .5% T-9 B14 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 21 ohms 21 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1364746P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 100000 ohms
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMP-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers