Vishay Intertechnology, Inc. RES 21.0K OHM 1% 50PPM 1/4W CMF5021K000FHEB

Description
RES 21.0Kohm 1% 50PPM 1/4W
Request a Quote Datasheet
Description
RES 21.0Kohm 1% 50PPM 1/4W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 21.0K OHM 1% 50PPM 1/4W - CMF5021K000FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 21.0K OHM 1% 50PPM 1/4W
CMF5021K000FHEB
RES 21.0K OHM 1% 50PPM 1/4W CMF5021K000FHEB
RES 21.0Kohm 1% 50PPM 1/4W

RES 21.0Kohm 1% 50PPM 1/4W

Supplier's Site
Through Hole Resistors - CMF21.0KQFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF21.0KQFTR-ND
Through Hole Resistors CMF21.0KQFTR-ND
21 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

21 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF21.0KQFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF21.0KQFCT-ND
Through Hole Resistors CMF21.0KQFCT-ND
21 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

21 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
4W Resistor - 53-CMF5021K000FHEB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
RES 21.0K OHM 1/4W 1% AXIAL Product overview: CMF5021K000FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF5021K000FHEB can be used for catalog matching and distributor lookup.

RES 21.0K OHM 1/4W 1% AXIAL Product overview: CMF5021K000FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF5021K000FHEB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Resistors
Product Number CMF5021K000FHEB CMF21.0KQFTR-ND 53-CMF5021K000FHEB
Product Name RES 21.0K OHM 1% 50PPM 1/4W Through Hole Resistors 4W Resistor
Resistance Range 21000 ohms 21000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311272 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers