Vishay Intertechnology, Inc. Vishay/DaleMetal Film Resistors - CMF50216R00FHR6

Description
Vishay/DaleMetal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Vishay/DaleMetal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleMetal Film Resistors - - CMF50216R00FHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
CMF50216R00FHR6
Vishay/DaleMetal Film Resistors - CMF50216R00FHR6
Vishay/DaleMetal Film Resistors - Through Hole

Vishay/DaleMetal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF50216R00FHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF50216R00FHR6-ND
Through Hole Resistors CMF50216R00FHR6-ND
216 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

216 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf50, 216 Ohm, +/1 Percent, 50 Ppm Vishay - 40C5054 - Newark, An Avnet Company
Chicago, IL, United States
Cmf50, 216 Ohm, +/1 Percent, 50 Ppm Vishay
40C5054
Cmf50, 216 Ohm, +/1 Percent, 50 Ppm Vishay 40C5054
CMF50, 216 Ohm, +/- 1 Percent, 50 ppm

CMF50, 216 Ohm, +/- 1 Percent, 50 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF50216R00FHR6 CMF50216R00FHR6-ND 40C5054
Product Name Vishay/DaleMetal Film Resistors - Through Hole Resistors Cmf50, 216 Ohm, +/1 Percent, 50 Ppm Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Resistance Range 216 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623712-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details