Vishay Intertechnology, Inc. Through Hole Resistors CMF50216R00FHEB

Description
216 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
216 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF50216R00FHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF50216R00FHEB-ND
Through Hole Resistors CMF50216R00FHEB-ND
216 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

216 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 216 OHM 1/4W 1% AXIAL - CMF50216R00FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 216 OHM 1/4W 1% AXIAL
CMF50216R00FHEB
RES 216 OHM 1/4W 1% AXIAL CMF50216R00FHEB
RES 216ohm 1/4W 1% AXIAL

RES 216ohm 1/4W 1% AXIAL

Supplier's Site
Cmf-50 216 1% T-2 Eb E3 Vishay - 67P6370 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 216 1% T-2 Eb E3 Vishay
67P6370
Cmf-50 216 1% T-2 Eb E3 Vishay 67P6370
CMF-50 216 1% T-2 EB e3

CMF-50 216 1% T-2 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF50216R00FHEB-ND CMF50216R00FHEB 67P6370
Product Name Through Hole Resistors RES 216 OHM 1/4W 1% AXIAL Cmf-50 216 1% T-2 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 216 ohms 216 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580271 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/4CT52R2R7JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details