Vishay Intertechnology, Inc. RES 216 OHM 1/4W 1% AXIAL CMF50216R00FHBF

Description
RES 216ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 216ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 216 OHM 1/4W 1% AXIAL - CMF50216R00FHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 216 OHM 1/4W 1% AXIAL
CMF50216R00FHBF
RES 216 OHM 1/4W 1% AXIAL CMF50216R00FHBF
RES 216ohm 1/4W 1% AXIAL

RES 216ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF50216R00FHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF50216R00FHBF-ND
Through Hole Resistors CMF50216R00FHBF-ND
216 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

216 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf50, 216 Ohm, +/1 Percent, 50 Ppm Vishay - 40C5053 - Newark, An Avnet Company
Chicago, IL, United States
Cmf50, 216 Ohm, +/1 Percent, 50 Ppm Vishay
40C5053
Cmf50, 216 Ohm, +/1 Percent, 50 Ppm Vishay 40C5053
CMF50, 216 Ohm, +/- 1 Percent, 50 ppm

CMF50, 216 Ohm, +/- 1 Percent, 50 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF50216R00FHBF CMF50216R00FHBF-ND 40C5053
Product Name RES 216 OHM 1/4W 1% AXIAL Through Hole Resistors Cmf50, 216 Ohm, +/1 Percent, 50 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 216 ohms 216 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details