Vishay Intertechnology, Inc. RES 215 OHM 1/4W 1% AXIAL CMF50215R00FKR6

Description
RES 215ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 215ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 215 OHM 1/4W 1% AXIAL - CMF50215R00FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 215 OHM 1/4W 1% AXIAL
CMF50215R00FKR6
RES 215 OHM 1/4W 1% AXIAL CMF50215R00FKR6
RES 215ohm 1/4W 1% AXIAL

RES 215ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF50215R00FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF50215R00FKR6-ND
Through Hole Resistors CMF50215R00FKR6-ND
215 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

215 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 215 1% T-1 Re6 Vishay - 67P6369 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 215 1% T-1 Re6 Vishay
67P6369
Cmf-50 215 1% T-1 Re6 Vishay 67P6369
CMF-50 215 1% T-1 RE6

CMF-50 215 1% T-1 RE6

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF50215R00FKR6 CMF50215R00FKR6-ND 67P6369
Product Name RES 215 OHM 1/4W 1% AXIAL Through Hole Resistors Cmf-50 215 1% T-1 Re6 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 215 ohms 215 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Chassis Mount Resistors - 1311318 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers